Infineon Technologies AG 900V 6.9A MOSFET Transistor IPW90R800C3

Description
MOSFET N-CH 900V 6.9A TO-247 Product overview: IPW90R800C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R800C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 6.9A TO-247 Product overview: IPW90R800C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R800C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 6.9A MOSFET Transistor
285-IPW90R800C3
900V 6.9A MOSFET Transistor 285-IPW90R800C3
MOSFET N-CH 900V 6.9A TO-247 Product overview: IPW90R800C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R800C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 6.9A TO-247 Product overview: IPW90R800C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R800C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R800C3 - 069129-IPW90R800C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R800C3
069129-IPW90R800C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R800C3 069129-IPW90R800C3
Manufacturer: Infineon Technologies Win Source Part Number: 069129-IPW90R800C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 6.9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 460μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1100pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 4.1A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069129-IPW90R800C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 6.9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 460μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPW90R800C3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW90R800C3
Single FETs, MOSFETs IPW90R800C3
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPW90R800C3 069129-IPW90R800C3 IPW90R800C3
Product Name 900V 6.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R800C3 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 104000 milliwatts 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube/Rail TO-247; SOT3; PG-TO247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data