onsemi Logic Output Optoisolators 74OL6000S

Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 74OL6000S-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
74OL6000S-ND
Logic Output Optoisolators 74OL6000S-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD

Buy Now Datasheet
Singapore, Singapore
SMD Signal Isolator and Optocoupler
902-74OL6000S
SMD Signal Isolator and Optocoupler 902-74OL6000S
Optocoupler Logic-Out Totem-Pole Logic, Buffer-IN 1-CH 6-Pin PDIP SMD Black Product overview: 74OL6000S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-74OL6000S can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Totem-Pole Logic, Buffer-IN 1-CH 6-Pin PDIP SMD Black Product overview: 74OL6000S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-74OL6000S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 74OL6000S-ND 902-74OL6000S
Product Name Logic Output Optoisolators SMD Signal Isolator and Optocoupler
Input Logic
Output Push-Pull, Totem Pole TOTEM POLE
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details