The Optocoupler, Transistor, 5kV, SMDIP-8 (part number 50Y1366) features a single-channel design with an isolation voltage of 5,000 VACRMS for one minute, ensuring robust electrical insulation. It operates with a maximum forward current of 25 mA and has a minimum current transfer ratio (CTR) of 7%. The device is housed in an 8-pin surface mount DIP package, making it suitable for compact applications. It is compliant with RoHS standards and is designed for high-speed operation, capable of supporting data rates up to 1 MBit/s. The optocoupler is ideal for applications such as line receivers, pulse transformer replacements, and output interfaces to various logic families. Its safety and regulatory approvals include UL1577 and DIN EN/IEC60747-5-5, confirming its reliability in demanding environments.
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764572-6N135SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 230ns, 450ns
Family Name: 6N135SVM
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): TLP759(D4-LF4,F); TLP759(D4-TP1,J,F); 6N135TVM;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers 8PW 1MB TR SMD VDE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N135SVMOS-ND | 764572-6N135SVM | 50Y1366 | 6N135SVM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - 6N135SVM | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor with Base | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount DIP |