Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
High Speed Optocouplers 8 PW DIP HIGH SPEED LOGIC GATE OPTOCOUP Product overview: 6N137SDM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137SDM can be used for catalog matching and distributor lookup.
High Speed 10MBit/s Logic Gate Optocouplers
10MBit/s Transistor Optocoupler DIP SMD8
10MBit/s Transistor Optocoupler DIP SMD8
10MBit/s Transistor Optocoupler DIP SMD8
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
High Speed Optocouplers 8 PW DIP HIGH SPEED LOGIC GATE OPTOCOUP
Single Channel 7 V 5000 Vrms Surface Mount Transistor Optocoupler - DIP-8
OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input RoHS Compliant: Yes
OPTO COUPLER, LOGIC GATE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:50mA; No. of Channels:1 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N137SDMCT-ND | 902-6N137SDM | 6N137SDM | 9034087P | 9034087 | 1662218 | 6N137SDM | 6N137SDM | 598-6N137SDM | 95W4029 | 84W8150 |
| Product Name | Logic Output Optoisolators | DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Single Channel 7 V 5000 Vrms Surface Mount Transistor Optocoupler - DIP-8 | Opto Cplr, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Onsemi | Opto Coupler, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Onsemi | |
| Input | DC | DC | DC | DC | DC | DC; DC | 50mA | ||||
| Output | Open Collector | Open Collector | Photodetector | Logic gate | Open Collector | ||||||
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) | |||||||||
| Mounting Option | Surface Mount | Reel | DIP | Surface mount | Surface mount | Surface Mount; 8-SMD, Gull Wing | Surface Mount DIP | Surface Mount DIP | |||
| Forward Current | 50 milliamps | 10 milliamps |