Vishay Intertechnology, Inc. Optocouplers 6N139-X007T

Description
High Speed Optocoupler, 100 kBd
Request a Quote Datasheet
Description
High Speed Optocoupler, 100 kBd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 204569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
204569P
Optocouplers 204569P
High Speed Optocoupler, 100 kBd

High Speed Optocoupler, 100 kBd

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 6N139-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139-X007TCT-ND
Transistor, Photovoltaic Output Optoisolators 6N139-X007TCT-ND
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 6N139-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139-X007TDKR-ND
Transistor, Photovoltaic Output Optoisolators 6N139-X007TDKR-ND
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 6N139-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139-X007TTR-ND
Transistor, Photovoltaic Output Optoisolators 6N139-X007TTR-ND
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Smd-8 Optocplr 100Kbd Ctr>500% Vishay - 76R3737 - Newark, An Avnet Company
Chicago, IL, United States
Smd-8 Optocplr 100Kbd Ctr>500% Vishay
76R3737
Smd-8 Optocplr 100Kbd Ctr>500% Vishay 76R3737
SMD-8 OPTOCPLR 100KBD CTR>500%

SMD-8 OPTOCPLR 100KBD CTR>500%

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139-X007T
High Speed Optocouplers 6N139-X007T
High Speed Optocouplers H. Speed 100MBd CTR>300%

High Speed Optocouplers H. Speed 100MBd CTR>300%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 204569P 6N139-X007TCT-ND 76R3737 6N139-X007T
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Smd-8 Optocplr 100Kbd Ctr>500% Vishay High Speed Optocouplers
Input DC DC
Approvals RoHS Compliant
Mounting Option Surface Mount; SMD-8 Surface Mount
Output Photodarlington
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8220BD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details