Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
High Speed Optocouplers 8 PW DIP HIGH SPEED LOGIC GATE OPTOCOUP Product overview: 6N137SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137SM can be used for catalog matching and distributor lookup.
High Speed Optocouplers 8 PW DIP HIGH SPEED LOGIC GATE OPTOCOUP
OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N137SM | 6N137SM-ND | 902-6N137SM | 8030841P | 8030841 | 6N137SM | 31Y6275 |
| Product Name | Logic Output Optoisolators | DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Smdip-8; No. Of Channels Onsemi | |
| Isolation Voltage | 5000 volts | 5000 volts | 2500 volts | 5000 volts | |||
| Input | DC | DC | DC | ||||
| Output | Open Collector | Open Collector | Logic gate | ||||
| Package Type | 8-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Bulk | DIP | Surface mount | Surface Mount DIP |