The Optocoupler, Logic Gate O/p, 5Kv, SMD-8, Full Reel, part number 62W3566, is a single-channel device designed for high-speed applications with a typical data rate of 10 MBd. It features a common mode rejection (CMR) performance of 1 kV/Oºs and is compatible with LSTTL/TTL logic levels. The device operates with a supply voltage range of 4.5V to 5.5V and has an isolation voltage rating of 5 kV RMS. The optocoupler has a low input current requirement of 5 mA and can handle output currents up to 50 mA. It is suitable for various applications, including microprocessor system interfaces, PLC input/output isolation, and digital fieldbus isolation. The recommended operating temperature range is -40°C to +85°C, making it versatile for different environmental conditions. The device is packaged in an SMD-8 format and is compliant with RoHS standards.
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD
High Speed Optocouplers High Speed Optocplr 10MBd 1KV/us
OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA; Output Voltage:7V RoHS Compliant: Yes
OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N137A-X007TDKR-ND | 6N137A-X007T | 63W3448 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Vishay |
| Input | DC | 20mA | |
| Output | Open Collector | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Forward Current | 20 milliamps |