Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8978501PA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501PA device is a High Reliability HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501PA device is a High Reliability HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-8978501PA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-8978501PA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8978501PA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501PA device is a High Reliability HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8978501PA device is a High Reliability HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3912-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3912-ND
Transistor, Photovoltaic Output Optoisolators 516-3912-ND
Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP

Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8978501PA
Logic Output Optocouplers 5962-8978501PA
Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8978501PA 516-3912-ND 5962-8978501PA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details