Broadcom Inc. 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler 5962-9314001HPC

Description
The 5962-93140 is a high reliability DSCC SMD Class H single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The devices operate exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased as commercial grade (HSSR-7110) or under the Avago Technologies' equivalent part number HSSR-7111. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The 5962-9314001HPC is a convenient replacement for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.
Request a Quote Datasheet
Description
The 5962-93140 is a high reliability DSCC SMD Class H single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The devices operate exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased as commercial grade (HSSR-7110) or under the Avago Technologies' equivalent part number HSSR-7111. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The 5962-9314001HPC is a convenient replacement for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler - 5962-9314001HPC - Broadcom Inc.
San Jose, CA, USA
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler
5962-9314001HPC
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler 5962-9314001HPC
The 5962-93140 is a high reliability DSCC SMD Class H single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The devices operate exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased as commercial grade (HSSR-7110) or under the Avago Technologies' equivalent part number HSSR-7111. The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications. The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two. The 5962-9314001HPC is a convenient replacement for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable. This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.

The 5962-93140 is a high reliability DSCC SMD Class H single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The devices operate exactly like a solid-state relay. The product is capable of operation and storage over the full military temperature range and may also be purchased as commercial grade (HSSR-7110) or under the Avago Technologies' equivalent part number HSSR-7111.
The devices are manufactured and tested on a MIL-PRF-38534 certified line and are included in the DSCC Qualified Manufacturers List, QML-38534 for Hybrid Microcircuits. Each device contains an AlGaAs light emitting diode optically coupled to a photovoltaic diode stack which drives two discrete power MOSFETs. The device operates as a solid-state replacement for single-pole, normally open, (1 Form A) relays used for general purpose switching of signals and loads in high reliability applications.
The devices feature logic level input control and very low output on-resistance, making them suitable for both ac and dc loads. Connection A, as shown in the datasheet Functional Diagram, allows for the device to switch either ac or dc loads. Connection B, with the polarity and pin configurations as shown in the datasheet, allows the device to switch dc loads only. The advantage of Connection B is that the on-resistance is significantly reduced, and the output current capability increases by a factor of two.
The 5962-9314001HPC is a convenient replacement for mechanical and solid state relays where high component reliability with standard footprint lead configuration is desirable.
This product is designed to switch loads on 28 Vdc power systems. They meet 80 V surge and /- 600 V spike requirements.

Supplier's Site
Special Purpose Isolators - 5962-9314001HPC-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
5962-9314001HPC-ND
Special Purpose Isolators 5962-9314001HPC-ND
Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP

Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
5962-9314001HPC
MOSFET Output Optocouplers 5962-9314001HPC
MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9314001HPC 5962-9314001HPC-ND 5962-9314001HPC
Product Name 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler Special Purpose Isolators MOSFET Output Optocouplers
Input AC; DC DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details