Vishay Precision Group Optocouplers 6N139

Description
Vishay 6N139 Optocoupler
Request a Quote Datasheet
Description
Vishay 6N139 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7733615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733615
Optocouplers 7733615
Vishay 6N139 Optocoupler

Vishay 6N139 Optocoupler

Supplier's Site
Optocouplers - 9191013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9191013
Optocouplers 9191013
Vishay 6N139 Optocoupler

Vishay 6N139 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 6N139-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139-ND
Transistor, Photovoltaic Output Optoisolators 6N139-ND
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-DIP

Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay - 35K3079 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay
35K3079
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay 35K3079
OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay - 45Y9687 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay
45Y9687
Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay 45Y9687
OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-;RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139
High Speed Optocouplers 6N139
High Speed Optocouplers HG Photodarlington

High Speed Optocouplers HG Photodarlington

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7733615 6N139-ND 35K3079 45Y9687 6N139
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay Optocoupler, Darlington, 5300Vrms; No. Of Channels Vishay High Speed Optocouplers
Input DC DC
Output Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant
Mounting Option Through hole Through Hole DIP DIP
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537309 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1EDI3038ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details