Broadcom Inc. Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876906KFC

Description
The 5962-8876906KFC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H testing on the same DSCC SMD. The 5962-8876906KFC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. The detector has a threshold with hysteresis which provide differential mode noise immunity and eliminates the potential for output signal chatter. The detector in the single channel units has a tri-state output stage which allows for direct connection to data buses. The output is non-inverting. The detector IC has an internal shield that provides a guaranteed common mode transient immunity of up to 1000 V/micro-second. Improved power supply rejection eliminates the need for special power supply bypass precautions. Package styles for this die set in one, two or four channels are 8-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The 5962-8876906KFC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H testing on the same DSCC SMD. The 5962-8876906KFC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. The detector has a threshold with hysteresis which provide differential mode noise immunity and eliminates the potential for output signal chatter. The detector in the single channel units has a tri-state output stage which allows for direct connection to data buses. The output is non-inverting. The detector IC has an internal shield that provides a guaranteed common mode transient immunity of up to 1000 V/micro-second. Improved power supply rejection eliminates the need for special power supply bypass precautions. Package styles for this die set in one, two or four channels are 8-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers - 5962-8876906KFC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers
5962-8876906KFC
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876906KFC
The 5962-8876906KFC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H testing on the same DSCC SMD. The 5962-8876906KFC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. The detector has a threshold with hysteresis which provide differential mode noise immunity and eliminates the potential for output signal chatter. The detector in the single channel units has a tri-state output stage which allows for direct connection to data buses. The output is non-inverting. The detector IC has an internal shield that provides a guaranteed common mode transient immunity of up to 1000 V/micro-second. Improved power supply rejection eliminates the need for special power supply bypass precautions. Package styles for this die set in one, two or four channels are 8-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The 5962-8876906KFC is a DSCC SMD Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level H testing on the same DSCC SMD. The 5962-8876906KFC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. The detector has a threshold with hysteresis which provide differential mode noise immunity and eliminates the potential for output signal chatter. The detector in the single channel units has a tri-state output stage which allows for direct connection to data buses. The output is non-inverting. The detector IC has an internal shield that provides a guaranteed common mode transient immunity of up to 1000 V/micro-second. Improved power supply rejection eliminates the need for special power supply bypass precautions.
Package styles for this die set in one, two or four channels are 8-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Logic Output Optoisolators - 5962-8876906KFC-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-8876906KFC-ND
Logic Output Optoisolators 5962-8876906KFC-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8876906KFC
High Speed Optocouplers 5962-8876906KFC
High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8876906KFC 5962-8876906KFC-ND 5962-8876906KFC
Product Name Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photon Detector Push-Pull, Totem Pole
Approvals MIL-PRF-38534
Package Type 16-Pin Flat Pack 16-FlatPack
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4903-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details