Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
1Mbit/s 800ns 1kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-8 ROHS COMPLIANT: YES
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>35%
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2308319P | 6N136-X009-ND | 6N136-X009 | 58AJ3025 | 6N136-X009 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Transistor, 5.3Kv, Smdip-8 Rohs Compliant Vishay | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Surface Mount | Surface Mount | |||
| Output | Phototransistor |