Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
High Speed Optocouplers HI-SPEED SM LEAD BEND Product overview: 6N135SDM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N135SDM can be used for catalog matching and distributor lookup.
High Speed Optocouplers HI-SPEED SM LEAD BEND
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N135SDMDKR-ND | 902-6N135SDM | 6N135SDM | 93R4610 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi |
| Input | DC | |||
| Output | Phototransistor | Photodarlington | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Reel | Surface Mount DIP |