Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981001PA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001PA device is a High Reliability HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001PA device is a High Reliability HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-8981001PA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-8981001PA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981001PA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001PA device is a High Reliability HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001PA device is a High Reliability HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8981001PA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8981001PA-ND
Transistor, Photovoltaic Output Optoisolators 5962-8981001PA-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8981001PA
Logic Output Optocouplers 5962-8981001PA
Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8981001PA 5962-8981001PA-ND 5962-8981001PA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 336-4691-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 448-ISSI20B02FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details