onsemi Transistor, Photovoltaic Output Optoisolators 6N136TVM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N136TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136TVM-ND
Transistor, Photovoltaic Output Optoisolators 6N136TVM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136TVM
High Speed Optocouplers 6N136TVM
High Speed Optocouplers Hi-Speed Transistor Optocouplers

High Speed Optocouplers Hi-Speed Transistor Optocouplers

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 08X6014 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
08X6014
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 08X6014
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N136TVM-ND 6N136TVM 08X6014
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - 336-4766-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details