Broadcom Inc. Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876901PA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901PA device is a High Reliability HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901PA device is a High Reliability HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers - 5962-8876901PA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers
5962-8876901PA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876901PA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901PA device is a High Reliability HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876901PA device is a High Reliability HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Singapore, Singapore
1.5kV Signal Isolator and Optocoupler
902-5962-8876901PA
1.5kV Signal Isolator and Optocoupler 902-5962-8876901PA
2-Ch Optocoupler, 1.5kV Iso, 5Mbps, CDIP, 2-Element Product overview: 5962-8876901PA from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-5962-8876901PA can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 1.5kV Iso, 5Mbps, CDIP, 2-Element Product overview: 5962-8876901PA from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-5962-8876901PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2599-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2599-5-ND
Logic Output Optoisolators 516-2599-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, Logic Gate; No. Of Channels Broadcom - 06B4418 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate; No. Of Channels Broadcom
06B4418
Optocoupler, Logic Gate; No. Of Channels Broadcom 06B4418
OPTOCOUPLER, LOGIC GATE; No. of Channels:2 Channel; Isolation Voltage:1.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Body Material:Solder Dipped; Common Mode Ratio:1000V/uS; Data Rate Max:5Mbps RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE; No. of Channels:2 Channel; Isolation Voltage:1.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Body Material:Solder Dipped; Common Mode Ratio:1000V/uS; Data Rate Max:5Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8876901PA
High Speed Optocouplers 5962-8876901PA
High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 5962-8876901PA 902-5962-8876901PA 516-2599-5-ND 06B4418 5962-8876901PA
Product Name Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 1.5kV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Logic Gate; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube Through Hole DIP
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI1050NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details