Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201KPC

Description
The DSCC SMD 5962-9685201KPC is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The 5962-9685201KPC is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class H level testing on the same DSCC Standard Microcircuit Drawing (SMD). The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet
Description
The DSCC SMD 5962-9685201KPC is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The 5962-9685201KPC is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class H level testing on the same DSCC Standard Microcircuit Drawing (SMD). The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - 5962-9685201KPC - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
5962-9685201KPC
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201KPC
The DSCC SMD 5962-9685201KPC is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The 5962-9685201KPC is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class H level testing on the same DSCC Standard Microcircuit Drawing (SMD). The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

The DSCC SMD 5962-9685201KPC is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The 5962-9685201KPC is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class H level testing on the same DSCC Standard Microcircuit Drawing (SMD).
The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

Supplier's Site
Logic Output Optoisolators - 5962-9685201KPC-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-9685201KPC-ND
Logic Output Optoisolators 5962-9685201KPC-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-9685201KPC
Logic Output Optocouplers 5962-9685201KPC
Logic Output Optocouplers Pw Module / Gate Drv Hermetically sealed

Logic Output Optocouplers Pw Module / Gate Drv Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9685201KPC 5962-9685201KPC-ND 5962-9685201KPC
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details