Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 5962-9085501HPA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HPA device is a High Reliability HCPL-5601 with solder dipped leads. The solder contains lead.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HPA device is a High Reliability HCPL-5601 with solder dipped leads. The solder contains lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 5962-9085501HPA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
5962-9085501HPA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 5962-9085501HPA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HPA device is a High Reliability HCPL-5601 with solder dipped leads. The solder contains lead.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9085501HPA device is a High Reliability HCPL-5601 with solder dipped leads. The solder contains lead.

Supplier's Site
Logic Output Optoisolators - 5962-9085501HPA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-9085501HPA-ND
Logic Output Optoisolators 5962-9085501HPA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-9085501HPA
High Speed Optocouplers 5962-9085501HPA
High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9085501HPA 5962-9085501HPA-ND 5962-9085501HPA
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-4677-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 7026810 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details