Vishay Precision Group Logic Output Optoisolators 6N137A

Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137A-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137A-ND
Logic Output Optoisolators 6N137A-ND
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
DIP Signal Isolator and Optocoupler
902-6N137A
DIP Signal Isolator and Optocoupler 902-6N137A
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP Product overview: 6N137A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137A can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP Product overview: 6N137A from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137A can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Vishay - 60AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Vishay
60AC4315
Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Vishay 60AC4315
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137A
High Speed Optocouplers 6N137A
High Speed Optocouplers High Speed Optocplr 10MBd 1KV/us

High Speed Optocouplers High Speed Optocplr 10MBd 1KV/us

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N137A-ND 902-6N137A 60AC4315 6N137A
Product Name Logic Output Optoisolators DIP Signal Isolator and Optocoupler Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Vishay High Speed Optocouplers
Input DC DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1EDI3051ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details