Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102802PA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802PA device is a High Reliability HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802PA device is a High Reliability HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 8102802PA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
8102802PA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102802PA
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802PA device is a High Reliability HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802PA device is a High Reliability HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 8102802PA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
8102802PA-ND
Logic Output Optoisolators 8102802PA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
8102802PA
High Speed Optocouplers 8102802PA
High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 8102802PA 8102802PA-ND 8102802PA
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-4673-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details