Broadcom Inc. Hermetically Sealed, Very High Speed, Logic Gate Optocouplers 5962-8957002KPA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KPA device is a High Reliability Space Grade HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KPA device is a High Reliability Space Grade HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers - 5962-8957002KPA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers
5962-8957002KPA
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers 5962-8957002KPA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KPA device is a High Reliability Space Grade HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KPA device is a High Reliability Space Grade HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-8957002KPA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-8957002KPA-ND
Logic Output Optoisolators 5962-8957002KPA-ND
Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP

Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8957002KPA
High Speed Optocouplers 5962-8957002KPA
High Speed Optocouplers 40M bit/s 1500Vdc Hermetically sealed

High Speed Optocouplers 40M bit/s 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8957002KPA 5962-8957002KPA-ND 5962-8957002KPA
Product Name Hermetically Sealed, Very High Speed, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4681-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1TR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details