Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102802ZA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802ZA device is a High Reliability HCPL-5631 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802ZA device is a High Reliability HCPL-5631 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 8102802ZA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
8102802ZA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102802ZA
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802ZA device is a High Reliability HCPL-5631 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8102802ZA device is a High Reliability HCPL-5631 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 8102802ZA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
8102802ZA-ND
Logic Output Optoisolators 8102802ZA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-SMD Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
8102802ZA
High Speed Optocouplers 8102802ZA
High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 8102802ZA 8102802ZA-ND 8102802ZA
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details