Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
High Speed Optocouplers 10Mbd Open Collector Single Channel
10Mbit/s 75ns 4.5V~5.5V 1kV/us DC DIP-8 Optocouplers - Logic Output ROHS
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1262-5-ND | 2799622 | 6N137 | 6N137 | 52M1895 |
| Product Name | Logic Output Optoisolators | Optocouplers | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay |
| Input | DC | AC; DC | DC | ||
| Output | Open Drain | ||||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | DIP | DIP | ||
| Forward Current | 20 milliamps |