Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 5962-9800102KZA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KZA device is a High Reliability Space Grade HCPL-563K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KZA device is a High Reliability Space Grade HCPL-563K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 5962-9800102KZA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
5962-9800102KZA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 5962-9800102KZA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KZA device is a High Reliability Space Grade HCPL-563K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800102KZA device is a High Reliability Space Grade HCPL-563K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-9800102KZA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-9800102KZA-ND
Logic Output Optoisolators 5962-9800102KZA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-9800102KZA
High Speed Optocouplers 5962-9800102KZA
High Speed Optocouplers Hermetic Optocoupler

High Speed Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9800102KZA 5962-9800102KZA-ND 5962-9800102KZA
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4685-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2733071 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details