Broadcom Inc. Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers 5962-0822703KEA

Description
The DSCC Standard Microcircuit Drawing 5962-0822703KEA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased in a commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-177KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Products Database Supplemental Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles available for this die set with one, two or for channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.
Request a Quote Datasheet
Description
The DSCC Standard Microcircuit Drawing 5962-0822703KEA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased in a commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-177KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Products Database Supplemental Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles available for this die set with one, two or for channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers - 5962-0822703KEA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers
5962-0822703KEA
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers 5962-0822703KEA
The DSCC Standard Microcircuit Drawing 5962-0822703KEA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased in a commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-177KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Products Database Supplemental Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles available for this die set with one, two or for channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.

The DSCC Standard Microcircuit Drawing 5962-0822703KEA is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full mil temp range and may also be purchased in a commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-177KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Products Database Supplemental Sheets QPDSIS-38534 as Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers.
The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers.
Package styles available for this die set with one, two or for channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-0822703KEA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-0822703KEA-ND
Transistor, Photovoltaic Output Optoisolators 5962-0822703KEA-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-0822703KEA
Logic Output Optocouplers 5962-0822703KEA
Logic Output Optocouplers 3.3V 4CH 1500Vdc Hermetically sealed

Logic Output Optocouplers 3.3V 4CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-0822703KEA 5962-0822703KEA-ND 5962-0822703KEA
Product Name Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Open Collector Photodarlington
Package Type 16 Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Phototransistor Hermetic Optocouplers - OLH2047 / OLH2048 / OLH2049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details