Broadcom Inc. Single Channel, High Speed Optocouplers 6N135

Description
The 6N135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet
Description
The 6N135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - 6N135 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
6N135
Single Channel, High Speed Optocouplers 6N135
The 6N135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

The 6N135 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output.
Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a 8-pin DIP package.

It is for use in a TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1023-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1023-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1023-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N135
High Speed Optocouplers 6N135
High Speed Optocouplers 1 Mb/s 3750Vrms

High Speed Optocouplers 1 Mb/s 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N135 516-1023-5-ND 6N135
Product Name Single Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8232AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details