Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981001XA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001XA device is a High Reliability HCPL-5701 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001XA device is a High Reliability HCPL-5701 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-8981001XA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-8981001XA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-8981001XA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001XA device is a High Reliability HCPL-5701 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8981001XA device is a High Reliability HCPL-5701 with gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8981001XA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8981001XA-ND
Transistor, Photovoltaic Output Optoisolators 5962-8981001XA-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8981001XA
Logic Output Optocouplers 5962-8981001XA
Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Logic Output Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8981001XA 5962-8981001XA-ND 5962-8981001XA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20B11FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details