Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
High Speed Optocouplers High Speed 10MBit/s Logic Gate Optocouplers Product overview: 6N137TSR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137TSR2VM can be used for catalog matching and distributor lookup.
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N137TSR2VMCT-ND | 902-6N137TSR2VM | 50Y1368 |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Open Collector | Open Collector | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Reel | Surface Mount DIP |
| Forward Current | 50 milliamps |