onsemi Transistor, Photovoltaic Output Optoisolators 6N136SVM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N136SVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136SVM-ND
Transistor, Photovoltaic Output Optoisolators 6N136SVM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N136SVM - 764578-6N136SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136SVM
764578-6N136SVM
Optoisolators - Transistor, Photovoltaic Output - 6N136SVM 764578-6N136SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764578-6N136SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 250ns, 260ns Family Name: 6N136SVM Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): TLP759(D4-LF4,F); TLP759(D4-TP1,J,F); 6N136VM; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764578-6N136SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 250ns, 260ns
Family Name: 6N136SVM
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): TLP759(D4-LF4,F); TLP759(D4-TP1,J,F); 6N136VM;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 38X5701 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
38X5701
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 38X5701
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136SVM
High Speed Optocouplers 6N136SVM
High Speed Optocouplers Hi-Speed Transistor Optocouplers

High Speed Optocouplers Hi-Speed Transistor Optocouplers

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N136SVM-ND 764578-6N136SVM 38X5701 6N136SVM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N136SVM Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor with Base
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details