Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N139-300E

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-6N139-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N139-300E-ND
Transistor, Photovoltaic Output Optoisolators 516-6N139-300E-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optocoupler, Darlington, 3.75Kv, Smdip-8; No. Of Channels Broadcom - 98K9940 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Smdip-8; No. Of Channels Broadcom
98K9940
Optocoupler, Darlington, 3.75Kv, Smdip-8; No. Of Channels Broadcom 98K9940
OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139-300E
High Speed Optocouplers 6N139-300E
High Speed Optocouplers 100 KBd 2500Vrms

High Speed Optocouplers 100 KBd 2500Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-6N139-300E-ND 98K9940 6N139-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 3.75Kv, Smdip-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC
Output Photodarlington
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details