Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
6N135M - High Speed Transistor Optocouplers
6N135M - High Speed Transistor Optocouplers
High Speed Optocouplers 8-PIN DIP HI SPEED TRANSISTOR
Transistor Output Optocoupler, High Speed, 1, 5 kV, 7 %, 50 mA, DIP, 8 RoHS Compliant: Yes
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N135MFS-ND | 6N135M | 1867220 | 1868225P | 6N135M | 98K9929 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Transistor Output Optocoupler, High Speed, 1, 5 Kv, 7 %, 50 Ma, Dip, 8 Rohs Compliant Onsemi | |
| Input | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | ||||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Through hole | PDIP |