onsemi Transistor, Photovoltaic Output Optoisolators 6N136VM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N136VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136VM-ND
Transistor, Photovoltaic Output Optoisolators 6N136VM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 1867221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1867221
Optocouplers 1867221
onsemi 6N136VM Optocoupler

onsemi 6N136VM Optocoupler

Supplier's Site
Optocouplers - 1868307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868307
Optocouplers 1868307
onsemi 6N136VM Optocoupler

onsemi 6N136VM Optocoupler

Supplier's Site
Optocouplers - 1868307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868307P
Optocouplers 1868307P
onsemi 6N136VM Optocoupler

onsemi 6N136VM Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136VM
High Speed Optocouplers 6N136VM
High Speed Optocouplers 8PW 1MB TR DIP VDE

High Speed Optocouplers 8PW 1MB TR DIP VDE

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 38X5702 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
38X5702
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 38X5702
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N136VM-ND 1867221 1868307P 6N136VM 38X5702
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8230BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers