Manufacturer: Broadcom Limited
Win Source Part Number: 856992-6N137-360E
Features: Logic Output Optoisolator 1 Channel CMTI
Package: Tube
Family Name: 6N137
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SMD Product overview: 6N137-360E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-360E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 10 Mb/s 3750Vrms
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 856992-6N137-360E | 902-6N137-360E | 6N137-360E-ND | 6N137-360E |
| Product Name | Optoisolators - Logic Output - 6N137-360E | SMD 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Rail/Tube | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | 8-SMD, Gull Wing |