Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-DIP
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
High Speed Optocouplers High Speed 10MBit/s Logic Gate Product overview: 6N137M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137M can be used for catalog matching and distributor lookup.
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers High Speed 10MBit/s Logic Gate
OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N137MFS-ND | 8051267P | 8051267 | 6N137M | 902-6N137M | 6N137M | 6N137M | 31Y6274 |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Onsemi | |
| Input | DC | DC | DC | DC | ||||
| Output | Open Collector | Logic gate | Open Collector | |||||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||||||
| Mounting Option | Through Hole | MDIP | Through hole | Tube | DIP | |||
| Forward Current | 50 milliamps |