Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201HXA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HXA device is a High Reliability HCPL-5301 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HXA device is a High Reliability HCPL-5301 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - 5962-9685201HXA - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
5962-9685201HXA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201HXA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HXA device is a High Reliability HCPL-5301 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9685201HXA device is a High Reliability HCPL-5301 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-9685201HXA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-9685201HXA-ND
Logic Output Optoisolators 5962-9685201HXA-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP Gull Wing

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number 5962-9685201HXA 5962-9685201HXA-ND
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details