onsemi Logic Output Optoisolators 6N137SVM

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137SVM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137SVM-ND
Logic Output Optoisolators 6N137SVM-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-6N137SVM
Signal Isolator and Optocoupler 902-6N137SVM
High Speed 10MBit/s Logic Gate Optocouplers, 1000-REEL Product overview: 6N137SVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137SVM can be used for catalog matching and distributor lookup.

High Speed 10MBit/s Logic Gate Optocouplers, 1000-REEL Product overview: 6N137SVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137SVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi - 96W6511 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
96W6511
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi 96W6511
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137SVM
High Speed Optocouplers 6N137SVM
High Speed Optocouplers 10MBit/s Logic Gate Hi-Speed Optocoupler

High Speed Optocouplers 10MBit/s Logic Gate Hi-Speed Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N137SVM-ND 902-6N137SVM 96W6511 6N137SVM
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel Surface Mount DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details