Manufacturer: Broadcom Limited
Win Source Part Number: 1006844-6N139-000E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 200ns, 2μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Broadcom 6N139-000E Optocoupler
Broadcom 6N139-000E Optocoupler
Broadcom 6N139-000E Optocoupler
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP
OPTOCOUPLER, DARLINGTON, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1006844-6N139-000E | 8188230P | 8188230 | 516-1601-5-ND | 31K7923 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 6N139-000E | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom |
| Input | DC; DC | DC | DC | DC | |
| Output | Photodarlington; Darlington with Base | Phototransistor; Phototransistor | Photodarlington | ||
| Mounting Option | 8-DIP | DIP | Through hole | Through Hole | DIP |
| Forward Current | 20 milliamps | 20 milliamps | |||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |