Broadcom Inc. Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824202KPA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824202KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824202KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler - 5962-0824202KPA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler
5962-0824202KPA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824202KPA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824202KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824202KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead.

Supplier's Site
Logic Output Optoisolators - 5962-0824202KPA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-0824202KPA-ND
Logic Output Optoisolators 5962-0824202KPA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-0824202KPA
High Speed Optocouplers 5962-0824202KPA
High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-0824202KPA 5962-0824202KPA-ND 5962-0824202KPA
Product Name Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537310 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details