Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N135-000E

Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1597-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1597-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1597-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N135-000E - 764568-6N135-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N135-000E
764568-6N135-000E
Optoisolators - Transistor, Photovoltaic Output - 6N135-000E 764568-6N135-000E
Manufacturer: Broadcom Limited Win Source Part Number: 764568-6N135-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 1.3μs Family Name: 6N135 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): 6N135; SFH6136; MXP1158; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 764568-6N135-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 1.3μs
Family Name: 6N135
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): 6N135; SFH6136; MXP1158;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N135-000E
High Speed Optocouplers 6N135-000E
High Speed Optocouplers 1 Mb/s 3750Vrms

High Speed Optocouplers 1 Mb/s 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1597-5-ND 764568-6N135-000E 6N135-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N135-000E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor with Base
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7026797 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3038ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details