Broadcom Inc. Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers 5962-0822701KPA

Description
The DSCC Standard Microcircuit Drawing 5962-0822701KPA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-570KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.
Request a Quote Datasheet
Description
The DSCC Standard Microcircuit Drawing 5962-0822701KPA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-570KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers - 5962-0822701KPA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers
5962-0822701KPA
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers 5962-0822701KPA
The DSCC Standard Microcircuit Drawing 5962-0822701KPA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-570KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.

The DSCC Standard Microcircuit Drawing 5962-0822701KPA is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class H level testing, or as Avago part number ACPL-570KL-200. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits.
This device contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers.
The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers.
Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. All devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-0822701KPA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-0822701KPA-ND
Transistor, Photovoltaic Output Optoisolators 5962-0822701KPA-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number 5962-0822701KPA 5962-0822701KPA-ND
Product Name Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators
Input DC DC
Output Open Collector Photodarlington
Package Type 8 Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI5080N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details