Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767901EC

Description
The DSCC SMD 5962-8767901EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with MIL-PRF-38534 Class Level K testing on SMD 5962-87679. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP LED which is optically coupled to an integrated photon detector. Separate connections for the photodiodes and output transistor collectors improve the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. The device is suitable for wide bandwidth analog applications, as well as for interfacing TTL to LSTTL or CMOS. Current Transfer Ratio (CTR) is 9% min at IF = 16mA. The 18V Vcc capability will enable the designer to interface any TTL family to CMOS. The availability of the base lead allows optimized gain/bandwidth adjustment in analog applications. The shallow depth of the IC photodiode provides better radiation immunity than conventional phototransistor couplers. These products are also available with the transistor base node connected to improve common mode immunity and ESD susceptibility. In addition, higher CTR minimums are available by special request. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP thru hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices are available with a variety of lead forms and plating options. See datasheet for details. As the same die are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The DSCC SMD 5962-8767901EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with MIL-PRF-38534 Class Level K testing on SMD 5962-87679. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP LED which is optically coupled to an integrated photon detector. Separate connections for the photodiodes and output transistor collectors improve the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. The device is suitable for wide bandwidth analog applications, as well as for interfacing TTL to LSTTL or CMOS. Current Transfer Ratio (CTR) is 9% min at IF = 16mA. The 18V Vcc capability will enable the designer to interface any TTL family to CMOS. The availability of the base lead allows optimized gain/bandwidth adjustment in analog applications. The shallow depth of the IC photodiode provides better radiation immunity than conventional phototransistor couplers. These products are also available with the transistor base node connected to improve common mode immunity and ESD susceptibility. In addition, higher CTR minimums are available by special request. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP thru hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices are available with a variety of lead forms and plating options. See datasheet for details. As the same die are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 5962-8767901EC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
5962-8767901EC
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767901EC
The DSCC SMD 5962-8767901EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with MIL-PRF-38534 Class Level K testing on SMD 5962-87679. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP LED which is optically coupled to an integrated photon detector. Separate connections for the photodiodes and output transistor collectors improve the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. The device is suitable for wide bandwidth analog applications, as well as for interfacing TTL to LSTTL or CMOS. Current Transfer Ratio (CTR) is 9% min at IF = 16mA. The 18V Vcc capability will enable the designer to interface any TTL family to CMOS. The availability of the base lead allows optimized gain/bandwidth adjustment in analog applications. The shallow depth of the IC photodiode provides better radiation immunity than conventional phototransistor couplers. These products are also available with the transistor base node connected to improve common mode immunity and ESD susceptibility. In addition, higher CTR minimums are available by special request. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP thru hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices are available with a variety of lead forms and plating options. See datasheet for details. As the same die are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The DSCC SMD 5962-8767901EC is a high reliability Class H two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details.
The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with MIL-PRF-38534 Class Level K testing on SMD 5962-87679. The device is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains a GaAsP LED which is optically coupled to an integrated photon detector. Separate connections for the photodiodes and output transistor collectors improve the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.
The device is suitable for wide bandwidth analog applications, as well as for interfacing TTL to LSTTL or CMOS. Current Transfer Ratio (CTR) is 9% min at IF = 16mA. The 18V Vcc capability will enable the designer to interface any TTL family to CMOS. The availability of the base lead allows optimized gain/bandwidth adjustment in analog applications. The shallow depth of the IC photodiode provides better radiation immunity than conventional phototransistor couplers.
These products are also available with the transistor base node connected to improve common mode immunity and ESD susceptibility. In addition, higher CTR minimums are available by special request.
Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP thru hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices are available with a variety of lead forms and plating options. See datasheet for details.
As the same die are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8767901EC-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8767901EC-ND
Transistor, Photovoltaic Output Optoisolators 5962-8767901EC-ND
Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP

Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8767901EC
High Speed Optocouplers 5962-8767901EC
High Speed Optocouplers Transistor Output Hermetically sealed

High Speed Optocouplers Transistor Output Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8767901EC 5962-8767901EC-ND 5962-8767901EC
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details