Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102801TA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801TA device is a High Reliability 6N134 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801TA device is a High Reliability 6N134 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 8102801TA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
8102801TA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 8102801TA
The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801TA device is a High Reliability 6N134 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8102801TA device is a High Reliability 6N134 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 8102801TA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
8102801TA-ND
Logic Output Optoisolators 8102801TA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
8102801TA
High Speed Optocouplers 8102801TA
High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 8102801TA 8102801TA-ND 8102801TA
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP 16-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
OPTOISO 4KV TRANS W/BASE 8SOIC - IL216AT-543 - Karl Kruse GmbH & Co. KG
Specs
Package Type 8SOIC
Mounting Option 8SOIC
View Details