onsemi Logic Output Optoisolators 6N137TVM

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-6N137TVM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-6N137TVM-ND
Logic Output Optoisolators 488-6N137TVM-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-6N137TVM
Signal Isolator and Optocoupler 902-6N137TVM
High Speed Optocouplers High Speed 10MBit/s Logic Gate Optocouplers Product overview: 6N137TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137TVM can be used for catalog matching and distributor lookup.

High Speed Optocouplers High Speed 10MBit/s Logic Gate Optocouplers Product overview: 6N137TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137TVM can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi - 38X5703 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
38X5703
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi 38X5703
OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137TVM
High Speed Optocouplers 6N137TVM
High Speed Optocouplers 8PW 10MB WL DIP VDE

High Speed Optocouplers 8PW 10MB WL DIP VDE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-6N137TVM-ND 902-6N137TVM 38X5703 6N137TVM
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Bulk DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8220CD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details