Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-9800201KXA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KXA device is a High Reliability Space Grade 6N140A with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KXA device is a High Reliability Space Grade 6N140A with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-9800201KXA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-9800201KXA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-9800201KXA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KXA device is a High Reliability Space Grade 6N140A with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KXA device is a High Reliability Space Grade 6N140A with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-9800201KXA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-9800201KXA-ND
Transistor, Photovoltaic Output Optoisolators 5962-9800201KXA-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-SMD Gull Wing

Optoisolator Darlington Output 1500VDC 4 Channel 16-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-9800201KXA
Logic Output Optocouplers 5962-9800201KXA
Logic Output Optocouplers Hermetic Optocoupler

Logic Output Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9800201KXA 5962-9800201KXA-ND 5962-9800201KXA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 16-Pin DIP 16-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details