The 6N140A is a commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full mil temp range and may also be purchased with full MIL-PRF-38534 Class H or K level testing, or from the appropriate DSCC SMD (83024 for Class H, 5962-98002 for Class K). The 6N140A is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers.
The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts.
Package styles available for this die set with one, two or for channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Manufacturer: Broadcom Limited
Win Source Part Number: 1129679-6N140A
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 40mA
Number of Channels: 4
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% at 5mA
Vce Saturation (Maximum): 110mV
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 6N140
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 8μs
Voltage - Forward (Vf): 1.4V
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP
Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed
BROADCOM LIMITED 6N140A OPTOCOUPLER 4-CH ISOL
OPTOCOUPLER, DARLINGTON, 1.5KV, DIP-4; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:10mA; Isolation Voltage:1.5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N140A | 1129679-6N140A | 334865 | 516-1834-5-ND | 6N140A | 107-6N140A | 58Y5603 |
| Product Name | Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers | Optoisolators - Transistor, Photovoltaic Output - 6N140A | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Logic Output Optocouplers | BROADCOM LIMITED 6N140A OPTOCOUPLER 4-CH ISOL | Optocoupler, Darlington, 1.5Kv, Dip-4; No. Of Channels Broadcom |
| Input | DC | DC; DC | DC | DC | DC; DC | ||
| Output | Photodiode | Photodarlington; Darlington | Photodarlington | Photodarlington; Darlington | |||
| Approvals | MIL-PRF-38534 | RoHS Compliant | |||||
| Package Type | 16-Pin DIP | "16-DIP (0.300"", 7.62mm)" | Tube | ||||
| Mounting Option | Surface Mount (optional feature); Flatpack (optional feature); Through Hole | DIP | Through Hole | 16-DIP (0.300, 7.62mm) | DIP |