Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>35%
NPN-Output dc-Input Optocoupler,1-CHANNE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2444677 | 6N136-X009TCT-ND | 6N136-X009T | 43K9789 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay |
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount | ||
| Operating Temperature | -55 C (-67 F) | -55 to 100 C (-67 to 212 F) | ||
| Input | DC |