The DSCC SMD 5962-8876901PC is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing on the same DSCC SMD. This device is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. The detector has a threshold with hysteresis which provide differential mode noise immunity and eliminates the potential for output signal chatter. The detector in the single channel units has a tri-state output stage which allows for direct connection to data buses. The output is non-inverting. The detector IC has an internal shield that provides a guaranteed common mode transient immunity of up to 1000 V/micro-second. Improved power supply rejection eliminates the need for special power supply bypass precautions.
Package styles for this die set in one, two or four channels are 8-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
2-Ch 5Mbps Optocoupler, 1500V Isolation, 3-State Out, SMD Product overview: 5962-8876901PC from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 1500V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-5962-8876901PC can be used for catalog matching and distributor lookup.
High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5962-8876901PC | 5962-8876901PC-ND | 902-5962-8876901PC | 5962-8876901PC |
| Product Name | Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers | Logic Output Optoisolators | SMD 1500V Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | DC | |
| Approvals | MIL-PRF-38534 | |||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Through Hole | Rail/Tube | |
| Lead Length | 0.1500 inch (3.81 mm) |