The 6N134 is a commercial grade two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class Level H or K testing or from the appropriate DSCC Standard Microcircuit Drawing (SMD) (81028 for Class H, 5962-98001 for Class K). All devices are manufactured and tested on a MIL-PRF-38534 certified line and Classes H and K are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Quad channel devices are available by special order in the 16-Pin DIP through-hole packages.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. For Isolation Voltage applications requiring up to 2500 Vdc, the HCPL-5650 family is also available. Package styles for this die set in one, two, or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad Leadless Ceramic Chip Carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP
2-Ch Optocoupler, 1.5kV Isolation, 10Mbps, DIP, Gold Plated Product overview: 6N134 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N134 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed
| Broadcom Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N134 | 516-2884-ND | 1743605 | 902-6N134 | 6N134 |
| Product Name | Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers | Logic Output Optoisolators | Optocouplers | 1.5kV DIP Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | DC | DC | |
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | Phototransistor; Transistor | ||
| Approvals | MIL-PRF-38534 | RoHS Compliant | |||
| Package Type | 16-Pin DIP | "16-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Surface Mount; Flatpack (optional feature); Through Hole (optional feature) | Through Hole | Surface mount | Rail/Tube |