Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N139-560E

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N139-560E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139-560E-ND
Transistor, Photovoltaic Output Optoisolators 6N139-560E-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N139-560E - 802475-6N139-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139-560E
802475-6N139-560E
Optoisolators - Transistor, Photovoltaic Output - 6N139-560E 802475-6N139-560E
Manufacturer: Broadcom Limited Win Source Part Number: 802475-6N139-560E Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% at 1.6mA Turn On / Turn Off Time (Typ): 200ns, 2μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 6N139

Manufacturer: Broadcom Limited
Win Source Part Number: 802475-6N139-560E
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 500% at 1.6mA
Turn On / Turn Off Time (Typ): 200ns, 2μs
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 6N139

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139-560E
High Speed Optocouplers 6N139-560E
High Speed Optocouplers 100 KBd 2500Vrms

High Speed Optocouplers 100 KBd 2500Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N139-560E-ND 802475-6N139-560E 6N139-560E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N139-560E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington with Base
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8230BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details