Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201KPA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9685201KPA device is a Highest Reliability Space Grade HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9685201KPA device is a Highest Reliability Space Grade HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - 5962-9685201KPA - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
5962-9685201KPA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler 5962-9685201KPA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9685201KPA device is a Highest Reliability Space Grade HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9685201KPA device is a Highest Reliability Space Grade HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-9685201KPA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-9685201KPA-ND
Logic Output Optoisolators 5962-9685201KPA-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-9685201KPA
Logic Output Optocouplers 5962-9685201KPA
Logic Output Optocouplers Pw Module / Gate Drv Hermetically sealed

Logic Output Optocouplers Pw Module / Gate Drv Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9685201KPA 5962-9685201KPA-ND 5962-9685201KPA
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Photovoltaic Isolators - PVI5050NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
Isolators - Gate Drivers - SI8230BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details